Capital Lighting, Inc. 5010-75 Large Chandeliers-Candle 769684

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 45.00 Bulb Type: E12 Candelabra Qty: 15 Wattage: 60 Finish: Bronze Umber UPC: 771857024487
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 45.00 Bulb Type: E12 Candelabra Qty: 15 Wattage: 60 Finish: Bronze Umber UPC: 771857024487

Suppliers

Company
Product
Description
Supplier Links
5010-75 Large Chandeliers-Candle - 769684 - Capital Lighting, Inc.
Columbus, OH, USA
5010-75 Large Chandeliers-Candle
769684
5010-75 Large Chandeliers-Candle 769684
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 45.00 Bulb Type: E12 Candelabra Qty: 15 Wattage: 60 Finish: Bronze Umber UPC: 771857024487

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 45.00
Bulb
Type: E12 Candelabra
Qty: 15
Wattage: 60
Finish: Bronze Umber
UPC: 771857024487

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769684
Product Name 5010-75 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details