Capital Lighting, Inc. 2762-48 Sconces-Triple Candle 769678

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Product Name: Three Light Wall bracket UPC: 771857043914 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Product Name: Three Light Wall bracket UPC: 771857043914 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
2762-48 Sconces-Triple Candle - 769678 - Capital Lighting, Inc.
Columbus, OH, USA
2762-48 Sconces-Triple Candle
769678
2762-48 Sconces-Triple Candle 769678
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Product Name: Three Light Wall bracket UPC: 771857043914 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Length 22.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Silver
Product Name: Three Light Wall bracket
UPC: 771857043914
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769678
Product Name 2762-48 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details