Capital Lighting, Inc. 2761-22 Sconces-Double Candle 769675

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Gold Product Name: Two Light Wall bracket UPC: 771857044010 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Gold Product Name: Two Light Wall bracket UPC: 771857044010 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
2761-22 Sconces-Double Candle - 769675 - Capital Lighting, Inc.
Columbus, OH, USA
2761-22 Sconces-Double Candle
769675
2761-22 Sconces-Double Candle 769675
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Gold Product Name: Two Light Wall bracket UPC: 771857044010 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Length 22.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Heirloom Gold
Product Name: Two Light Wall bracket
UPC: 771857044010
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769675
Product Name 2761-22 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details