Capital Lighting, Inc. 2790-42 Mid. Chandeliers-Candle 769667

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 26.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Natural Rust UPC: 771857009781
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 26.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Natural Rust UPC: 771857009781

Suppliers

Company
Product
Description
Supplier Links
2790-42 Mid. Chandeliers-Candle - 769667 - Capital Lighting, Inc.
Columbus, OH, USA
2790-42 Mid. Chandeliers-Candle
769667
2790-42 Mid. Chandeliers-Candle 769667
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 26.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Natural Rust UPC: 771857009781

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 26.00
Bulb
Type: E12 Candelabra
Qty: 12
Wattage: 60
Finish: Natural Rust
UPC: 771857009781

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769667
Product Name 2790-42 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details