Capital Lighting, Inc. 3762-48 Sconces-Triple Candle 769660

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Product Name: Three Light Wall bracket UPC: 771857059434 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Product Name: Three Light Wall bracket UPC: 771857059434 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
3762-48 Sconces-Triple Candle - 769660 - Capital Lighting, Inc.
Columbus, OH, USA
3762-48 Sconces-Triple Candle
769660
3762-48 Sconces-Triple Candle 769660
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Product Name: Three Light Wall bracket UPC: 771857059434 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Length 22.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Silver
Product Name: Three Light Wall bracket
UPC: 771857059434
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769660
Product Name 3762-48 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details