Capital Lighting, Inc. 1354-91 Mid. Chandeliers-Other 769629

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Silvergild UPC: 771857074963
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Silvergild UPC: 771857074963

Suppliers

Company
Product
Description
Supplier Links
1354-91 Mid. Chandeliers-Other - 769629 - Capital Lighting, Inc.
Columbus, OH, USA
1354-91 Mid. Chandeliers-Other
769629
1354-91 Mid. Chandeliers-Other 769629
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Silvergild UPC: 771857074963

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: G16.5
Qty: 4
Wattage: 60
Finish: Silvergild
UPC: 771857074963

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769629
Product Name 1354-91 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details