Capital Lighting, Inc. 7856-82S Sconces-Double Candle 769478

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tourmaline UPC: 771857139389
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tourmaline UPC: 771857139389

Suppliers

Company
Product
Description
Supplier Links
7856-82S Sconces-Double Candle - 769478 - Capital Lighting, Inc.
Columbus, OH, USA
7856-82S Sconces-Double Candle
769478
7856-82S Sconces-Double Candle 769478
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tourmaline UPC: 771857139389

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Length 13.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tourmaline
UPC: 771857139389

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769478
Product Name 7856-82S Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details