Capital Lighting, Inc. 7883-22S Mid. Chandeliers-Other 769467

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heirloom Gold UPC: 771857048162
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heirloom Gold UPC: 771857048162

Suppliers

Company
Product
Description
Supplier Links
7883-22S Mid. Chandeliers-Other - 769467 - Capital Lighting, Inc.
Columbus, OH, USA
7883-22S Mid. Chandeliers-Other
769467
7883-22S Mid. Chandeliers-Other 769467
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heirloom Gold UPC: 771857048162

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Heirloom Gold
UPC: 771857048162

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769467
Product Name 7883-22S Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details