Capital Lighting, Inc. 5080-48 Large Chandeliers-Candle 769429

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 41.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Antique Silver UPC: 771857051063
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 41.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Antique Silver UPC: 771857051063

Suppliers

Company
Product
Description
Supplier Links
5080-48 Large Chandeliers-Candle - 769429 - Capital Lighting, Inc.
Columbus, OH, USA
5080-48 Large Chandeliers-Candle
769429
5080-48 Large Chandeliers-Candle 769429
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 41.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Antique Silver UPC: 771857051063

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Antique Silver
UPC: 771857051063

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769429
Product Name 5080-48 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details