Capital Lighting, Inc. 5044-27A Flush Mounts-Bowl Style 769420

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Parchment Gold UPC: 771857025446
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Parchment Gold UPC: 771857025446

Suppliers

Company
Product
Description
Supplier Links
5044-27A Flush Mounts-Bowl Style - 769420 - Capital Lighting, Inc.
Columbus, OH, USA
5044-27A Flush Mounts-Bowl Style
769420
5044-27A Flush Mounts-Bowl Style 769420
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Parchment Gold UPC: 771857025446

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Bulb
Type: G16.5
Qty: 6
Wattage: 40
Finish: Parchment Gold
UPC: 771857025446

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769420
Product Name 5044-27A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details