Capital Lighting, Inc. 3708-20L Sconces-Pocket 769419

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Length 9.00 Extension: 7 Bulb Type: E12 Candelabra Qty: 3 Wattage: 40 Finish: Polished Gold Product Name: Three Light Wall bracket UPC: 771857010442 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Length 9.00 Extension: 7 Bulb Type: E12 Candelabra Qty: 3 Wattage: 40 Finish: Polished Gold Product Name: Three Light Wall bracket UPC: 771857010442 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
3708-20L Sconces-Pocket - 769419 - Capital Lighting, Inc.
Columbus, OH, USA
3708-20L Sconces-Pocket
769419
3708-20L Sconces-Pocket 769419
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Length 9.00 Extension: 7 Bulb Type: E12 Candelabra Qty: 3 Wattage: 40 Finish: Polished Gold Product Name: Three Light Wall bracket UPC: 771857010442 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Length 9.00
Extension: 7
Bulb
Type: E12 Candelabra
Qty: 3
Wattage: 40
Finish: Polished Gold
Product Name: Three Light Wall bracket
UPC: 771857010442
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769419
Product Name 3708-20L Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details