Capital Lighting, Inc. 5327-23 Mid. Chandeliers-Candle 769113

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: E12 Candelabra Qty: 7 Wattage: 60 Finish: Etruscan Gold UPC: 771857123975
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: E12 Candelabra Qty: 7 Wattage: 60 Finish: Etruscan Gold UPC: 771857123975

Suppliers

Company
Product
Description
Supplier Links
5327-23 Mid. Chandeliers-Candle - 769113 - Capital Lighting, Inc.
Columbus, OH, USA
5327-23 Mid. Chandeliers-Candle
769113
5327-23 Mid. Chandeliers-Candle 769113
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: E12 Candelabra Qty: 7 Wattage: 60 Finish: Etruscan Gold UPC: 771857123975

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Bulb
Type: E12 Candelabra
Qty: 7
Wattage: 60
Finish: Etruscan Gold
UPC: 771857123975

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769113
Product Name 5327-23 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details