Capital Lighting, Inc. 2733-20 Mid. Chandeliers-Glass Down 769078

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Candelabra Qty: 13 Wattage: 40 Finish: Polished Gold UPC: 771857006858
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Candelabra Qty: 13 Wattage: 40 Finish: Polished Gold UPC: 771857006858

Suppliers

Company
Product
Description
Supplier Links
2733-20 Mid. Chandeliers-Glass Down - 769078 - Capital Lighting, Inc.
Columbus, OH, USA
2733-20 Mid. Chandeliers-Glass Down
769078
2733-20 Mid. Chandeliers-Glass Down 769078
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Candelabra Qty: 13 Wattage: 40 Finish: Polished Gold UPC: 771857006858

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 13
Wattage: 40
Finish: Polished Gold
UPC: 771857006858

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769078
Product Name 2733-20 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details