Capital Lighting, Inc. 2726-20 Mid. Chandeliers-Candle 769071

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.00 Bulb Type: Candelabra Qty: 45 Wattage: 60 Finish: Polished Gold UPC: 771857006896
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.00 Bulb Type: Candelabra Qty: 45 Wattage: 60 Finish: Polished Gold UPC: 771857006896

Suppliers

Company
Product
Description
Supplier Links
2726-20 Mid. Chandeliers-Candle - 769071 - Capital Lighting, Inc.
Columbus, OH, USA
2726-20 Mid. Chandeliers-Candle
769071
2726-20 Mid. Chandeliers-Candle 769071
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.00 Bulb Type: Candelabra Qty: 45 Wattage: 60 Finish: Polished Gold UPC: 771857006896

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 45
Wattage: 60
Finish: Polished Gold
UPC: 771857006896

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769071
Product Name 2726-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details