Capital Lighting, Inc. 2648-20 Mini Chandeliers-Candle 769047

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Gold UPC: 771857019186
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Gold UPC: 771857019186

Suppliers

Company
Product
Description
Supplier Links
2648-20 Mini Chandeliers-Candle - 769047 - Capital Lighting, Inc.
Columbus, OH, USA
2648-20 Mini Chandeliers-Candle
769047
2648-20 Mini Chandeliers-Candle 769047
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Gold UPC: 771857019186

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Gold
UPC: 771857019186

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769047
Product Name 2648-20 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details