Capital Lighting, Inc. 2652-20 Mid. Chandeliers-Glass Down 769043

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Polished Gold UPC: 771857019216
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Polished Gold UPC: 771857019216

Suppliers

Company
Product
Description
Supplier Links
2652-20 Mid. Chandeliers-Glass Down - 769043 - Capital Lighting, Inc.
Columbus, OH, USA
2652-20 Mid. Chandeliers-Glass Down
769043
2652-20 Mid. Chandeliers-Glass Down 769043
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Polished Gold UPC: 771857019216

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 11
Wattage: 60
Finish: Polished Gold
UPC: 771857019216

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769043
Product Name 2652-20 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details