Capital Lighting, Inc. P3641-84 Flush Mounts-Bowl Style 768994

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Espresso Weight: 9.24 Product Name: Two Light Close To Ceiling UPC: 785247122998 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Espresso Weight: 9.24 Product Name: Two Light Close To Ceiling UPC: 785247122998 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3641-84 Flush Mounts-Bowl Style - 768994 - Capital Lighting, Inc.
Columbus, OH, USA
P3641-84 Flush Mounts-Bowl Style
768994
P3641-84 Flush Mounts-Bowl Style 768994
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Espresso Weight: 9.24 Product Name: Two Light Close To Ceiling UPC: 785247122998 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Espresso
Weight: 9.24
Product Name: Two Light Close To Ceiling
UPC: 785247122998
Category: Close To Ceiling
Glass: Etched Watermark
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768994
Product Name P3641-84 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details