Capital Lighting, Inc. P3419-09 Flush Mounts-Bowl Style 768974

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8.06 Product Name: Two Light Close To Ceiling UPC: 785247124367 Category: Close To Ceiling Glass: Etched White Opal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8.06 Product Name: Two Light Close To Ceiling UPC: 785247124367 Category: Close To Ceiling Glass: Etched White Opal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3419-09 Flush Mounts-Bowl Style - 768974 - Capital Lighting, Inc.
Columbus, OH, USA
P3419-09 Flush Mounts-Bowl Style
768974
P3419-09 Flush Mounts-Bowl Style 768974
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8.06 Product Name: Two Light Close To Ceiling UPC: 785247124367 Category: Close To Ceiling Glass: Etched White Opal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 8.06
Product Name: Two Light Close To Ceiling
UPC: 785247124367
Category: Close To Ceiling
Glass: Etched White Opal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768974
Product Name P3419-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details