Capital Lighting, Inc. P3409-81 Semi-Flush Mts.-Bowl Style 768951

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 12 Product Name: Three Light Close To Ceiling UPC: 785247113668 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 12 Product Name: Three Light Close To Ceiling UPC: 785247113668 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3409-81 Semi-Flush Mts.-Bowl Style - 768951 - Capital Lighting, Inc.
Columbus, OH, USA
P3409-81 Semi-Flush Mts.-Bowl Style
768951
P3409-81 Semi-Flush Mts.-Bowl Style 768951
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 12 Product Name: Three Light Close To Ceiling UPC: 785247113668 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 12
Product Name: Three Light Close To Ceiling
UPC: 785247113668
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768951
Product Name P3409-81 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details