Capital Lighting, Inc. P3556-84 Semi-Flush Mts.-Bowl Style 768922

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Espresso Weight: 11.5 Product Name: Two Light Close To Ceiling UPC: 785247113378 Category: Close To Ceiling Glass: Venetian Marble Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Espresso Weight: 11.5 Product Name: Two Light Close To Ceiling UPC: 785247113378 Category: Close To Ceiling Glass: Venetian Marble Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3556-84 Semi-Flush Mts.-Bowl Style - 768922 - Capital Lighting, Inc.
Columbus, OH, USA
P3556-84 Semi-Flush Mts.-Bowl Style
768922
P3556-84 Semi-Flush Mts.-Bowl Style 768922
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Espresso Weight: 11.5 Product Name: Two Light Close To Ceiling UPC: 785247113378 Category: Close To Ceiling Glass: Venetian Marble Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 17.25
Length 17.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Espresso
Weight: 11.5
Product Name: Two Light Close To Ceiling
UPC: 785247113378
Category: Close To Ceiling
Glass: Venetian Marble
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768922
Product Name P3556-84 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details