Capital Lighting, Inc. F156070 Mid. Chandeliers-Pillar Candle 768866

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.25 Bulb Type: G9 Qty: 12 Wattage: 25 Finish: Merlot Bronze Weight: 12.76 Product Name: Twelve Light Chandelier UPC: 742546089315 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.25 Bulb Type: G9 Qty: 12 Wattage: 25 Finish: Merlot Bronze Weight: 12.76 Product Name: Twelve Light Chandelier UPC: 742546089315 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F156070 Mid. Chandeliers-Pillar Candle - 768866 - Capital Lighting, Inc.
Columbus, OH, USA
F156070 Mid. Chandeliers-Pillar Candle
768866
F156070 Mid. Chandeliers-Pillar Candle 768866
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.25 Bulb Type: G9 Qty: 12 Wattage: 25 Finish: Merlot Bronze Weight: 12.76 Product Name: Twelve Light Chandelier UPC: 742546089315 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 5.25
Bulb
Type: G9
Qty: 12
Wattage: 25
Finish: Merlot Bronze
Weight: 12.76
Product Name: Twelve Light Chandelier
UPC: 742546089315
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768866
Product Name F156070 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details