Capital Lighting, Inc. F166468 Sconces-Single Glass 768816

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Bronze Weight: 3.85 Product Name: One Light Wall UPC: 742546035602 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Bronze Weight: 3.85 Product Name: One Light Wall UPC: 742546035602 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F166468 Sconces-Single Glass - 768816 - Capital Lighting, Inc.
Columbus, OH, USA
F166468 Sconces-Single Glass
768816
F166468 Sconces-Single Glass 768816
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Bronze Weight: 3.85 Product Name: One Light Wall UPC: 742546035602 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Deep Bronze
Weight: 3.85
Product Name: One Light Wall
UPC: 742546035602
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768816
Product Name F166468 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details