Capital Lighting, Inc. F166068 Mid. Chandeliers-Glass Up 768813

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Deep Bronze Weight: 25.79 Product Name: Six Light Chandelier UPC: 742546035558 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Deep Bronze Weight: 25.79 Product Name: Six Light Chandelier UPC: 742546035558 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F166068 Mid. Chandeliers-Glass Up - 768813 - Capital Lighting, Inc.
Columbus, OH, USA
F166068 Mid. Chandeliers-Glass Up
768813
F166068 Mid. Chandeliers-Glass Up 768813
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Deep Bronze Weight: 25.79 Product Name: Six Light Chandelier UPC: 742546035558 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 22.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Deep Bronze
Weight: 25.79
Product Name: Six Light Chandelier
UPC: 742546035558
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768813
Product Name F166068 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details