Capital Lighting, Inc. P3540-42 Flush Mounts-Bowl Style 768730

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Seabrook Weight: 12.1 Product Name: Three Light Close To Ceiling UPC: 785247112869 Category: Close To Ceiling Glass: Antique Alabaster Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Seabrook Weight: 12.1 Product Name: Three Light Close To Ceiling UPC: 785247112869 Category: Close To Ceiling Glass: Antique Alabaster Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3540-42 Flush Mounts-Bowl Style - 768730 - Capital Lighting, Inc.
Columbus, OH, USA
P3540-42 Flush Mounts-Bowl Style
768730
P3540-42 Flush Mounts-Bowl Style 768730
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Seabrook Weight: 12.1 Product Name: Three Light Close To Ceiling UPC: 785247112869 Category: Close To Ceiling Glass: Antique Alabaster Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Seabrook
Weight: 12.1
Product Name: Three Light Close To Ceiling
UPC: 785247112869
Category: Close To Ceiling
Glass: Antique Alabaster
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768730
Product Name P3540-42 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details