Capital Lighting, Inc. P3485-33 Semi-Flush Mts.-Bowl Style 768727

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cobblestone Weight: 12 Product Name: Four Light Close To Ceiling UPC: 785247348510 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cobblestone Weight: 12 Product Name: Four Light Close To Ceiling UPC: 785247348510 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3485-33 Semi-Flush Mts.-Bowl Style - 768727 - Capital Lighting, Inc.
Columbus, OH, USA
P3485-33 Semi-Flush Mts.-Bowl Style
768727
P3485-33 Semi-Flush Mts.-Bowl Style 768727
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cobblestone Weight: 12 Product Name: Four Light Close To Ceiling UPC: 785247348510 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 20.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cobblestone
Weight: 12
Product Name: Four Light Close To Ceiling
UPC: 785247348510
Category: Close To Ceiling
Glass: Tiffany Art
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768727
Product Name P3485-33 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details