Capital Lighting, Inc. P3481-33 Flush Mounts-Bowl Style 768720

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Weight: 10 Product Name: Three Light Close To Ceiling UPC: 785247348114 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Weight: 10 Product Name: Three Light Close To Ceiling UPC: 785247348114 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3481-33 Flush Mounts-Bowl Style - 768720 - Capital Lighting, Inc.
Columbus, OH, USA
P3481-33 Flush Mounts-Bowl Style
768720
P3481-33 Flush Mounts-Bowl Style 768720
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Weight: 10 Product Name: Three Light Close To Ceiling UPC: 785247348114 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Cobblestone
Weight: 10
Product Name: Three Light Close To Ceiling
UPC: 785247348114
Category: Close To Ceiling
Glass: Tiffany Art
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768720
Product Name P3481-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details