Capital Lighting, Inc. P2918-84 Sconces-Single Glass 768699

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 3.74 Product Name: One Light Wall Bracket UPC: 785247122523 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 3.74 Product Name: One Light Wall Bracket UPC: 785247122523 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2918-84 Sconces-Single Glass - 768699 - Capital Lighting, Inc.
Columbus, OH, USA
P2918-84 Sconces-Single Glass
768699
P2918-84 Sconces-Single Glass 768699
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 3.74 Product Name: One Light Wall Bracket UPC: 785247122523 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 3.74
Product Name: One Light Wall Bracket
UPC: 785247122523
Category: Bath & Vanity
Glass: Etched Watermark
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768699
Product Name P2918-84 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details