Capital Lighting, Inc. P5207-30 Exterior -Spot Lights 768681

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.75 Bulb Qty: 2 Wattage: 150 Finish: White Weight: 1.18 Product Name: Two Light Landscape UPC: 785247520718 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.75 Bulb Qty: 2 Wattage: 150 Finish: White Weight: 1.18 Product Name: Two Light Landscape UPC: 785247520718 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5207-30 Exterior -Spot Lights - 768681 - Capital Lighting, Inc.
Columbus, OH, USA
P5207-30 Exterior -Spot Lights
768681
P5207-30 Exterior -Spot Lights 768681
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.75 Bulb Qty: 2 Wattage: 150 Finish: White Weight: 1.18 Product Name: Two Light Landscape UPC: 785247520718 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 5.75
Bulb
Qty: 2
Wattage: 150
Finish: White
Weight: 1.18
Product Name: Two Light Landscape
UPC: 785247520718
Category: Landscape
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768681
Product Name P5207-30 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details