Capital Lighting, Inc. P3350-30 Flush Mounts-Bowl Style 768451

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Weight: 5 Product Name: Two Light Close To Ceiling UPC: 785247335008 Category: Close To Ceiling Glass: Clear & White Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Weight: 5 Product Name: Two Light Close To Ceiling UPC: 785247335008 Category: Close To Ceiling Glass: Clear & White Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P3350-30 Flush Mounts-Bowl Style - 768451 - Capital Lighting, Inc.
Columbus, OH, USA
P3350-30 Flush Mounts-Bowl Style
768451
P3350-30 Flush Mounts-Bowl Style 768451
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Weight: 5 Product Name: Two Light Close To Ceiling UPC: 785247335008 Category: Close To Ceiling Glass: Clear & White Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: White
Weight: 5
Product Name: Two Light Close To Ceiling
UPC: 785247335008
Category: Close To Ceiling
Glass: Clear & White
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768451
Product Name P3350-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details