Capital Lighting, Inc. P3688-09 Flush Mounts-Bowl Style 768446

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247368839 Category: Close To Ceiling Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247368839 Category: Close To Ceiling Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3688-09 Flush Mounts-Bowl Style - 768446 - Capital Lighting, Inc.
Columbus, OH, USA
P3688-09 Flush Mounts-Bowl Style
768446
P3688-09 Flush Mounts-Bowl Style 768446
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247368839 Category: Close To Ceiling Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Steel
Weight: 4
Product Name: One Light Close To Ceiling
UPC: 785247368839
Category: Close To Ceiling
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768446
Product Name P3688-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details