Capital Lighting, Inc. P3655-10 Flush Mounts-Bowl Style 768417

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 3.82 Product Name: Two Light Close To Ceiling UPC: 785247365500 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 3.82 Product Name: Two Light Close To Ceiling UPC: 785247365500 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3655-10 Flush Mounts-Bowl Style - 768417 - Capital Lighting, Inc.
Columbus, OH, USA
P3655-10 Flush Mounts-Bowl Style
768417
P3655-10 Flush Mounts-Bowl Style 768417
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 3.82 Product Name: Two Light Close To Ceiling UPC: 785247365500 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Weight: 3.82
Product Name: Two Light Close To Ceiling
UPC: 785247365500
Category: Close To Ceiling
Glass: Clear Ribbed
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768417
Product Name P3655-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details