Capital Lighting, Inc. 30122CDCF Exterior -Wall Mount 768273

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Country Forge Weight: 3.35 Product Name: One Light Outdoor Wall Lantern UPC: 783209016798 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Country Forge Weight: 3.35 Product Name: One Light Outdoor Wall Lantern UPC: 783209016798 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30122CDCF Exterior -Wall Mount - 768273 - Capital Lighting, Inc.
Columbus, OH, USA
30122CDCF Exterior -Wall Mount
768273
30122CDCF Exterior -Wall Mount 768273
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Country Forge Weight: 3.35 Product Name: One Light Outdoor Wall Lantern UPC: 783209016798 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.50
Extension: 7
Bulb
Qty: 1
Wattage: 60
Finish: Country Forge
Weight: 3.35
Product Name: One Light Outdoor Wall Lantern
UPC: 783209016798
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768273
Product Name 30122CDCF Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details