Capital Lighting, Inc. 27166 Lamps-Table Lamps 767902

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 792977271667 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 792977271667 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27166 Lamps-Table Lamps - 767902 - Capital Lighting, Inc.
Columbus, OH, USA
27166 Lamps-Table Lamps
767902
27166 Lamps-Table Lamps 767902
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 792977271667 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 8
Product Name: One Light Table Lamp
UPC: 792977271667
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767902
Product Name 27166 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details