Capital Lighting, Inc. 1-4086-16-16 Large Chandeliers-Glass Shade 767890

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 50.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Antique Copper Product Name: 16 Light Chandelier UPC: 822920079924 Category: Chandelier Glass: Tinted Scavo Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 50.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Antique Copper Product Name: 16 Light Chandelier UPC: 822920079924 Category: Chandelier Glass: Tinted Scavo Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-4086-16-16 Large Chandeliers-Glass Shade - 767890 - Capital Lighting, Inc.
Columbus, OH, USA
1-4086-16-16 Large Chandeliers-Glass Shade
767890
1-4086-16-16 Large Chandeliers-Glass Shade 767890
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 50.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Antique Copper Product Name: 16 Light Chandelier UPC: 822920079924 Category: Chandelier Glass: Tinted Scavo Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 50.00
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Antique Copper
Product Name: 16 Light Chandelier
UPC: 822920079924
Category: Chandelier
Glass: Tinted Scavo
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767890
Product Name 1-4086-16-16 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details