Capital Lighting, Inc. 1-041-5-59 Mid. Chandeliers-Glass Up 767886

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Distressed Bronze Product Name: Five Light Traditional Chandelier UPC: 822920090042 Category: Chandelier Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Distressed Bronze Product Name: Five Light Traditional Chandelier UPC: 822920090042 Category: Chandelier Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-041-5-59 Mid. Chandeliers-Glass Up - 767886 - Capital Lighting, Inc.
Columbus, OH, USA
1-041-5-59 Mid. Chandeliers-Glass Up
767886
1-041-5-59 Mid. Chandeliers-Glass Up 767886
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Distressed Bronze Product Name: Five Light Traditional Chandelier UPC: 822920090042 Category: Chandelier Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 32.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Distressed Bronze
Product Name: Five Light Traditional Chandelier
UPC: 822920090042
Category: Chandelier
Glass: Pompei
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767886
Product Name 1-041-5-59 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details