Capital Lighting, Inc. 1-043-5-59 Mid. Chandeliers-Glass Down 767881

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Distressed Bronze Product Name: Five Light Traditional Chandelier UPC: 822920090165 Category: Chandelier Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Distressed Bronze Product Name: Five Light Traditional Chandelier UPC: 822920090165 Category: Chandelier Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-043-5-59 Mid. Chandeliers-Glass Down - 767881 - Capital Lighting, Inc.
Columbus, OH, USA
1-043-5-59 Mid. Chandeliers-Glass Down
767881
1-043-5-59 Mid. Chandeliers-Glass Down 767881
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Distressed Bronze Product Name: Five Light Traditional Chandelier UPC: 822920090165 Category: Chandelier Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 18.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Distressed Bronze
Product Name: Five Light Traditional Chandelier
UPC: 822920090165
Category: Chandelier
Glass: Pompei
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767881
Product Name 1-043-5-59 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details