Capital Lighting, Inc. 8-4095-4-16 Bathroom Fixtures-Four Lights 767875

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Bath Bar UPC: 822920080043 Category: Bath Lights Glass: Tinted Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Bath Bar UPC: 822920080043 Category: Bath Lights Glass: Tinted Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-4095-4-16 Bathroom Fixtures-Four Lights - 767875 - Capital Lighting, Inc.
Columbus, OH, USA
8-4095-4-16 Bathroom Fixtures-Four Lights
767875
8-4095-4-16 Bathroom Fixtures-Four Lights 767875
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Bath Bar UPC: 822920080043 Category: Bath Lights Glass: Tinted Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 10.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Copper
Product Name: Four Light Bath Bar
UPC: 822920080043
Category: Bath Lights
Glass: Tinted Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767875
Product Name 8-4095-4-16 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details