PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 27.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 767777 |
| Product Name | 1429-84 Mid. Chandeliers-Glass Up |
| Application | Residential |