Capital Lighting, Inc. 1185-357 Mid. Chandeliers-Glass Down 767749

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Three Light Chandelier Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Three Light Chandelier Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1185-357 Mid. Chandeliers-Glass Down - 767749 - Capital Lighting, Inc.
Columbus, OH, USA
1185-357 Mid. Chandeliers-Glass Down
767749
1185-357 Mid. Chandeliers-Glass Down 767749
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Three Light Chandelier Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Iron Oxide
Product Name: Three Light Chandelier
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767749
Product Name 1185-357 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details