Capital Lighting, Inc. 4115VZ Mid. Chandeliers-Glass Down 767690

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.25 Length 25.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Victorian Bronze Weight: 23 Product Name: Five Light Chandelier UPC: 640665411515 Category: Chandelier Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.25 Length 25.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Victorian Bronze Weight: 23 Product Name: Five Light Chandelier UPC: 640665411515 Category: Chandelier Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4115VZ Mid. Chandeliers-Glass Down - 767690 - Capital Lighting, Inc.
Columbus, OH, USA
4115VZ Mid. Chandeliers-Glass Down
767690
4115VZ Mid. Chandeliers-Glass Down 767690
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.25 Length 25.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Victorian Bronze Weight: 23 Product Name: Five Light Chandelier UPC: 640665411515 Category: Chandelier Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.25
Length 25.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Victorian Bronze
Weight: 23
Product Name: Five Light Chandelier
UPC: 640665411515
Category: Chandelier
Glass: Champagne Marble
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767690
Product Name 4115VZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details