Capital Lighting, Inc. 1936RB Exterior -Wall Mount 767406

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665193619 Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665193619 Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
1936RB Exterior -Wall Mount - 767406 - Capital Lighting, Inc.
Columbus, OH, USA
1936RB Exterior -Wall Mount
767406
1936RB Exterior -Wall Mount 767406
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665193619 Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.75
Length 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Regency Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 640665193619
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767406
Product Name 1936RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details