Capital Lighting, Inc. 1182-TWT Flush Mounts-Bowl Style 767262

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Textured White Product Name: 11`` Transitional Flush Mount Ceiling Light UPC: 822920033230 Category: Flush Mount Glass: Frosted Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Textured White Product Name: 11`` Transitional Flush Mount Ceiling Light UPC: 822920033230 Category: Flush Mount Glass: Frosted Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1182-TWT Flush Mounts-Bowl Style - 767262 - Capital Lighting, Inc.
Columbus, OH, USA
1182-TWT Flush Mounts-Bowl Style
767262
1182-TWT Flush Mounts-Bowl Style 767262
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Textured White Product Name: 11`` Transitional Flush Mount Ceiling Light UPC: 822920033230 Category: Flush Mount Glass: Frosted Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Textured White
Product Name: 11`` Transitional Flush Mount Ceiling Light
UPC: 822920033230
Category: Flush Mount
Glass: Frosted Ribbed
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767262
Product Name 1182-TWT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details