Capital Lighting, Inc. 07045-BLK Exterior -Ceiling Mount 767257

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: 10`` Frosted Glass Outdoor Flush Mount Ceiling Light UPC: 822920020209 Category: Outdoor Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: 10`` Frosted Glass Outdoor Flush Mount Ceiling Light UPC: 822920020209 Category: Outdoor Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
07045-BLK Exterior -Ceiling Mount - 767257 - Capital Lighting, Inc.
Columbus, OH, USA
07045-BLK Exterior -Ceiling Mount
767257
07045-BLK Exterior -Ceiling Mount 767257
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: 10`` Frosted Glass Outdoor Flush Mount Ceiling Light UPC: 822920020209 Category: Outdoor Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Product Name: 10`` Frosted Glass Outdoor Flush Mount Ceiling Light
UPC: 822920020209
Category: Outdoor
Glass: Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767257
Product Name 07045-BLK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details