Capital Lighting, Inc. 07038-BZ Exterior -Ceiling Mount 767223

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: 9`` Outdoor Flush Mount Ceiling Light UPC: 822920025785 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: 9`` Outdoor Flush Mount Ceiling Light UPC: 822920025785 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
07038-BZ Exterior -Ceiling Mount - 767223 - Capital Lighting, Inc.
Columbus, OH, USA
07038-BZ Exterior -Ceiling Mount
767223
07038-BZ Exterior -Ceiling Mount 767223
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: 9`` Outdoor Flush Mount Ceiling Light UPC: 822920025785 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: 9`` Outdoor Flush Mount Ceiling Light
UPC: 822920025785
Category: Outdoor
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767223
Product Name 07038-BZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details