Capital Lighting, Inc. 07039-BZ Exterior -Ceiling Mount 767221

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: 12`` Outdoor Flush Mount Ceiling Light UPC: 822920025792 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: 12`` Outdoor Flush Mount Ceiling Light UPC: 822920025792 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
07039-BZ Exterior -Ceiling Mount - 767221 - Capital Lighting, Inc.
Columbus, OH, USA
07039-BZ Exterior -Ceiling Mount
767221
07039-BZ Exterior -Ceiling Mount 767221
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: 12`` Outdoor Flush Mount Ceiling Light UPC: 822920025792 Category: Outdoor Glass: Clear Beveled Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: 12`` Outdoor Flush Mount Ceiling Light
UPC: 822920025792
Category: Outdoor
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767221
Product Name 07039-BZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details