Capital Lighting, Inc. N602-PTR Lamps-Floor Lamps 766834

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 55.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: Pewter Product Name: One Light Floor Lamp with Table Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 55.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: Pewter Product Name: One Light Floor Lamp with Table Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
N602-PTR Lamps-Floor Lamps - 766834 - Capital Lighting, Inc.
Columbus, OH, USA
N602-PTR Lamps-Floor Lamps
766834
N602-PTR Lamps-Floor Lamps 766834
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 55.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: Pewter Product Name: One Light Floor Lamp with Table Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 55.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 250
Finish: Pewter
Product Name: One Light Floor Lamp with Table
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766834
Product Name N602-PTR Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details