Capital Lighting, Inc. 4732-WH Flush Mounts-Bowl Style 766387

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 3 Product Name: Two Light Flush Mount UPC: 46335850101 Category: Flushmount Glass: Frosted White Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 3 Product Name: Two Light Flush Mount UPC: 46335850101 Category: Flushmount Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4732-WH Flush Mounts-Bowl Style - 766387 - Capital Lighting, Inc.
Columbus, OH, USA
4732-WH Flush Mounts-Bowl Style
766387
4732-WH Flush Mounts-Bowl Style 766387
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 3 Product Name: Two Light Flush Mount UPC: 46335850101 Category: Flushmount Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Weight: 3
Product Name: Two Light Flush Mount
UPC: 46335850101
Category: Flushmount
Glass: Frosted White
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766387
Product Name 4732-WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details