PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 23.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Bark and Gold
Weight: 27
Product Name: 52`` Ceiling Fan with Light and Remote Control
UPC: 822920099960
Category: Ceiling Fan
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Special feature: RMT007 included
Motor size: 172x20
Manufacturer's Warranty: Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Rosewood
Electricity Use: 58
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 63/High - 160
Optional Control: RMT007 - Wet Location, Three Fan Speeds & Light Dimming Remote
Reverse Air: Yes
Airflow Efficienty: 4937
Airflow Efficienty: 85.1
Designer: Karyl Pierce Paxton
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 766382 |
| Product Name | 52-520-5RO-52 Fans-Ceiling Fans |