Capital Lighting, Inc. 1101-CL-WB Exterior -Wall Mount 766328

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 6.75 Bulb Qty: 1 Wattage: 100 Finish: Weathered Brass Weight: 4.6 Product Name: One Light Wall lantern UPC: 46335860896 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 6.75 Bulb Qty: 1 Wattage: 100 Finish: Weathered Brass Weight: 4.6 Product Name: One Light Wall lantern UPC: 46335860896 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1101-CL-WB Exterior -Wall Mount - 766328 - Capital Lighting, Inc.
Columbus, OH, USA
1101-CL-WB Exterior -Wall Mount
766328
1101-CL-WB Exterior -Wall Mount 766328
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 6.75 Bulb Qty: 1 Wattage: 100 Finish: Weathered Brass Weight: 4.6 Product Name: One Light Wall lantern UPC: 46335860896 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Length 13.00
Extension: 6.75
Bulb
Qty: 1
Wattage: 100
Finish: Weathered Brass
Weight: 4.6
Product Name: One Light Wall lantern
UPC: 46335860896
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766328
Product Name 1101-CL-WB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details