Capital Lighting, Inc. 1062-1-SN Sconces-Single Glass 766009

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Transitional Bath Wall Sconce UPC: 822920092510 Category: Bath Glass: GL700 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Transitional Bath Wall Sconce UPC: 822920092510 Category: Bath Glass: GL700 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1062-1-SN Sconces-Single Glass - 766009 - Capital Lighting, Inc.
Columbus, OH, USA
1062-1-SN Sconces-Single Glass
766009
1062-1-SN Sconces-Single Glass 766009
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Transitional Bath Wall Sconce UPC: 822920092510 Category: Bath Glass: GL700 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Transitional Bath Wall Sconce
UPC: 822920092510
Category: Bath
Glass: GL700 Sold Separately
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766009
Product Name 1062-1-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details